Keystone Electronics Corp. Flat Washer, #6, Steel 4699

Description
Part Number: 4699 "ID": .147 [3.7] Material: Steel OD: .373 [9.5] Style: Flat Thickness: .031 [.79] Type: Washer
Request a Quote
Description
Part Number: 4699 "ID": .147 [3.7] Material: Steel OD: .373 [9.5] Style: Flat Thickness: .031 [.79] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel flat washer with an internal diameter of 0.147 inches (3.7 mm), an outer diameter of 0.373 inches (9.5 mm), and a thickness of 0.031 inches (0.80 mm), designed for #6 screw size. The washer is zinc plated.

Datasheet Summary
Powered by GS/AI

Steel flat washer with an internal diameter of 0.147 inches (3.7 mm), an outer diameter of 0.373 inches (9.5 mm), and a thickness of 0.031 inches (0.80 mm), designed for #6 screw size. The washer is zinc plated.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #6, Steel - 4699 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #6, Steel
4699
Flat Washer, #6, Steel 4699
Part Number: 4699 "ID": .147 [3.7] Material: Steel OD: .373 [9.5] Style: Flat Thickness: .031 [.79] Type: Washer

Part Number: 4699

  • "ID": .147 [3.7]
  • Material: Steel
  • OD: .373 [9.5]
  • Style: Flat
  • Thickness: .031 [.79]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-4699-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-4699-ND
Standard Washers 36-4699-ND
Flat Washer Thick Steel Zinc

Flat Washer Thick Steel Zinc

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H7389 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H7389
Washer Rohs Compliant Keystone 99H7389
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 4699 36-4699-ND 99H7389
Product Name Flat Washer, #6, Steel Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Steel Steel
Inside Diameter 0.147 inch (3.734 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Nylon - 3174 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #4, Fibre - 3117 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers
Shoulder Washer - 3069 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
4 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers