Keystone Electronics Corp. Shoulder Washer 3101

Description
Part Number: 3101 Hole Size: #2 Material: Nylon OD: .181 [4.6] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3101 Hole Size: #2 Material: Nylon OD: .181 [4.6] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3101 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3101
Shoulder Washer 3101
Part Number: 3101 Hole Size: #2 Material: Nylon OD: .181 [4.6] Style: Shoulder Thickness: .047 [1.2] Type: Washer

Part Number: 3101

  • Hole Size: #2
  • Material: Nylon
  • OD: .181 [4.6]
  • Style: Shoulder
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3101-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3101-ND
Bushing, Shoulder Washers 36-3101-ND
"#2 Shoulder Washer 0.234"" (5.94mm) Thick Nylon"

"#2 Shoulder Washer 0.234"" (5.94mm) Thick Nylon"

Buy Now Datasheet
Washer Keystone - 62W5010 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5010
Washer Keystone 62W5010
WASHER

WASHER

Supplier's Site Datasheet
Bushing, Shoulder Washers - 3101 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3101
Bushing, Shoulder Washers 3101
WASHER SHOULDER #2 NYLON

WASHER SHOULDER #2 NYLON

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Washers Washers Washers Washers
Product Number 3101 36-3101-ND 62W5010 3101
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Keystone Bushing, Shoulder Washers
Washer Type Shoulder
Material Nylon Nylon Nylon
Outside Diameter 0.181 inch (4.597 mm) 0.181 inch (4.597 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Nylon Retaining Washer - 2252 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.234 inch (5.944 mm)
View Details
2 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers