Keystone Electronics Corp. Flat Washer, 3/8", Nylon 3354

Description
Part Number: 3354 "ID": .385 [9.8] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3354 "ID": .385 [9.8] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.385 in (9.65 mm), outer diameter of 0.625 in (15.9 mm), and thickness of 0.032 in (0.81 mm), designed to grip screw shanks for easy assembly. Made from Nylon 6/6 per ASTM D4066 and UL rated 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.385 in (9.65 mm), outer diameter of 0.625 in (15.9 mm), and thickness of 0.032 in (0.81 mm), designed to grip screw shanks for easy assembly. Made from Nylon 6/6 per ASTM D4066 and UL rated 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Nylon
3354
Flat Washer, 3/8", Nylon 3354
Part Number: 3354 "ID": .385 [9.8] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3354

  • "ID": .385 [9.8]
  • Material: Nylon
  • OD: .625 [15.9]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
WASHER - 3354 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3354
WASHER 3354
WASHER

WASHER

Buy Now
Standard Washers - 36-3354-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3354-ND
Standard Washers 36-3354-ND
"3/8"" Flat Washer 0.032"" (0.81mm) Thick Nylon"

"3/8"" Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 90B4581 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
90B4581
Washer Rohs Compliant Keystone 90B4581
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site
Washer, Flat; Nylon (ASTM D4066); 0.385in.; 0.625 in.; 0.032 in. - 70181748 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.385in.; 0.625 in.; 0.032 in.
70181748
Washer, Flat; Nylon (ASTM D4066); 0.385in.; 0.625 in.; 0.032 in. 70181748
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Washers Washers Washers Washers Washers
Product Number 3354 3354 36-3354-ND 90B4581 70181748
Product Name Flat Washer, 3/8", Nylon WASHER Standard Washers Washer Rohs Compliant Keystone Washer, Flat; Nylon (ASTM D4066); 0.385in.; 0.625 in.; 0.032 in.
Washer Type Flat or USS Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Nylon - 3213 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #2, Fibre - 3149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Flat Washer, #10, Fibre - 3130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #8, Fibre - 3124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers