Keystone Electronics Corp. Flat Washer, 3/8", Fibre 3187

Description
Part Number: 3187 "ID": .385 [9.8] Material: Fibre OD: .625 [15.9] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3187 "ID": .385 [9.8] Material: Fibre OD: .625 [15.9] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Flat Washer, part number 3187, is made from commercial grade fibre material, conforming to ASTM D710 standards. It features an inner diameter of 0.385 inches (9.8 mm) and an outer diameter of 0.625 inches (15.9 mm). The washer has a thickness of 0.047 inches (1.2 mm) and is designed in a flat style. This product is suitable for applications requiring lightweight and non-conductive properties, making it ideal for use in various assembly and fastening tasks.

Datasheet Summary
Powered by GS/AI

The Flat Washer, part number 3187, is made from commercial grade fibre material, conforming to ASTM D710 standards. It features an inner diameter of 0.385 inches (9.8 mm) and an outer diameter of 0.625 inches (15.9 mm). The washer has a thickness of 0.047 inches (1.2 mm) and is designed in a flat style. This product is suitable for applications requiring lightweight and non-conductive properties, making it ideal for use in various assembly and fastening tasks.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Fibre
3187
Flat Washer, 3/8", Fibre 3187
Part Number: 3187 "ID": .385 [9.8] Material: Fibre OD: .625 [15.9] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3187

  • "ID": .385 [9.8]
  • Material: Fibre
  • OD: .625 [15.9]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3187-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3187-ND
Standard Washers 36-3187-ND
"3/8"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

"3/8"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6889 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6889
Washer Rohs Compliant Keystone 99H6889
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3187 36-3187-ND 99H6889
Product Name Flat Washer, 3/8", Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #2, Nylon - 3153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Shoulder Washer - 3065 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
4 suppliers
Flat Washer, #2, Nylon - 3366 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Flat Washer, #4, Nylon - 3198 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers