Keystone Electronics Corp. Flat Washer, #6, Fibre 3369

Description
Part Number: 3369 "ID": .140 [3.6] Material: Fibre OD: .250 [6.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3369 "ID": .140 [3.6] Material: Fibre OD: .250 [6.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat retaining washer for #6 screw size, made from commercial grade fibre, with an internal diameter of 0.140 inch (3.56 mm), an outer diameter of 0.250 inch (6.4 mm), and a thickness of 0.062 inch (1.57 mm).

Datasheet Summary
Powered by GS/AI

Flat retaining washer for #6 screw size, made from commercial grade fibre, with an internal diameter of 0.140 inch (3.56 mm), an outer diameter of 0.250 inch (6.4 mm), and a thickness of 0.062 inch (1.57 mm).

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #6, Fibre - 3369 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #6, Fibre
3369
Flat Washer, #6, Fibre 3369
Part Number: 3369 "ID": .140 [3.6] Material: Fibre OD: .250 [6.4] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3369

  • "ID": .140 [3.6]
  • Material: Fibre
  • OD: .250 [6.4]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
FIBRE WASHER - 3369 - Heilind Electronics, Inc.
Wilmington, MA, United States
FIBRE WASHER
3369
FIBRE WASHER 3369
FIBRE WASHER

FIBRE WASHER

Buy Now
Standard Washers - 36-3369-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3369-ND
Standard Washers 36-3369-ND
"#6 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"#6 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey
Product Category Washers Washers Washers
Product Number 3369 3369 36-3369-ND
Product Name Flat Washer, #6, Fibre FIBRE WASHER Standard Washers
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polarizing Washer-Black - 60 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Polarizing Washer-Black
Material Polyethylene
View Details
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3352 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
5 suppliers