Keystone Electronics Corp. Flat Washer, #10, Nylon 3352

Description
Part Number: 3352 "ID": .196 [5.0] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3352 "ID": .196 [5.0] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NyCake retainers that match the nylon #10 flat washer family have an inner diameter of 0.196 inch (4.98 mm), an outer diameter of 0.375 inch (9.5 mm), and a thickness of 0.032 inch (0.81 mm), manufactured from Grade 6/6 nylon per ASTM D4066.

Datasheet Summary
Powered by GS/AI

NyCake retainers that match the nylon #10 flat washer family have an inner diameter of 0.196 inch (4.98 mm), an outer diameter of 0.375 inch (9.5 mm), and a thickness of 0.032 inch (0.81 mm), manufactured from Grade 6/6 nylon per ASTM D4066.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #10, Nylon - 3352 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #10, Nylon
3352
Flat Washer, #10, Nylon 3352
Part Number: 3352 "ID": .196 [5.0] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3352

  • "ID": .196 [5.0]
  • Material: Nylon
  • OD: .373 [9.5]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
WASHER - 3352 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3352
WASHER 3352
WASHER

WASHER

Buy Now
Standard Washers - 36-3352-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3352-ND
Standard Washers 36-3352-ND
"#10 Flat Washer 0.032"" (0.81mm) Thick Nylon"

"#10 Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.375 in.; 0.032 in. - 70181736 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.375 in.; 0.032 in.
70181736
Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.375 in.; 0.032 in. 70181736
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site
Washer Rohs Compliant Keystone - 01C6875 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
01C6875
Washer Rohs Compliant Keystone 01C6875
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Washers Washers Washers Washers Washers
Product Number 3352 3352 36-3352-ND 70181736 01C6875
Product Name Flat Washer, #10, Nylon WASHER Standard Washers Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.375 in.; 0.032 in. Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.196 inch (4.978 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 340 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.115 inch (2.921 mm)
View Details
4 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Flat Washer, #4, Nylon - 3358 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers
Flat Washer, #2, Fibre - 3150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers