Keystone Electronics Corp. Flat Washer, 1/4", Nylon 3218

Description
Part Number: 3218 "ID": .260 [6.6] Material: Nylon OD: .330 [8.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3218 "ID": .260 [6.6] Material: Nylon OD: .330 [8.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat nylon retaining washer with an I.D. of 0.260 in (6.60 mm), O.D. of 0.500 in (12.7 mm), and thickness of 0.062 in (1.57 mm), designed to grip screw shanks for quick assembly. Made from Nylon 6/6 per ASTM D4066 and rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Flat nylon retaining washer with an I.D. of 0.260 in (6.60 mm), O.D. of 0.500 in (12.7 mm), and thickness of 0.062 in (1.57 mm), designed to grip screw shanks for quick assembly. Made from Nylon 6/6 per ASTM D4066 and rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Nylon
3218
Flat Washer, 1/4", Nylon 3218
Part Number: 3218 "ID": .260 [6.6] Material: Nylon OD: .330 [8.4] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3218

  • "ID": .260 [6.6]
  • Material: Nylon
  • OD: .330 [8.4]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3218-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3218-ND
Standard Washers 36-3218-ND
"1/4"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"1/4"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 3218 36-3218-ND
Product Name Flat Washer, 1/4", Nylon Standard Washers
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Flat Washer, #8, Fibre - 3166 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Flat Washer, #6, Fibre - 3160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
2 suppliers
Shoulder Washer - 342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers