Keystone Electronics Corp. Shoulder Washer 3110

Description
Part Number: 3110 "ID": .260 [6.6] Material: Nylon OD: .513 [13.0] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3110 "ID": .260 [6.6] Material: Nylon OD: .513 [13.0] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3110 is a nylon shoulder washer with an inside diameter of 0.260 inches (6.6 mm), an outside diameter of 0.513 inches (13.0 mm), and a thickness of 0.062 inches (1.6 mm). It is made of Nylon 6/6 per ASTM D4066 and complies with RoHS and ISO 9001 standards.

Datasheet Summary
Powered by GS/AI

3110 is a nylon shoulder washer with an inside diameter of 0.260 inches (6.6 mm), an outside diameter of 0.513 inches (13.0 mm), and a thickness of 0.062 inches (1.6 mm). It is made of Nylon 6/6 per ASTM D4066 and complies with RoHS and ISO 9001 standards.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3110 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3110
Shoulder Washer 3110
Part Number: 3110 "ID": .260 [6.6] Material: Nylon OD: .513 [13.0] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3110

  • "ID": .260 [6.6]
  • Material: Nylon
  • OD: .513 [13.0]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3110-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3110-ND
Bushing, Shoulder Washers 36-3110-ND
"1/4"" Shoulder Washer 0.437"" (11.10mm) 7/16"" Thick Nylon"

"1/4"" Shoulder Washer 0.437"" (11.10mm) 7/16"" Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 01C0926 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
01C0926
Washer Rohs Compliant Keystone 01C0926
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Washer, Shoulder; Nylon (ASTM D4066); 0.260 in.; 0.513 in.; 0.062 in. - 70181819 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Shoulder; Nylon (ASTM D4066); 0.260 in.; 0.513 in.; 0.062 in.
70181819
Washer, Shoulder; Nylon (ASTM D4066); 0.260 in.; 0.513 in.; 0.062 in. 70181819
Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066) Grade 6/6 per ASTM D4066.

Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066)
Grade 6/6 per ASTM D4066.

Supplier's Site
Bushing, Shoulder Washers - 3110 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3110
Bushing, Shoulder Washers 3110
WASHER SHOULDER 1/4 NYLON

WASHER SHOULDER 1/4 NYLON

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Washers Washers Washers Washers Washers
Product Number 3110 36-3110-ND 01C0926 70181819 3110
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Rohs Compliant Keystone Washer, Shoulder; Nylon (ASTM D4066); 0.260 in.; 0.513 in.; 0.062 in. Bushing, Shoulder Washers
Washer Type Shoulder Shoulder
Material Nylon Nylon Nylon Nylon
Inside Diameter 0.260 inch (6.604 mm) 0.260 inch (6.604 mm) 0.260 inch (6.604 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Fibre - 3159 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Flat Washer, #8, Fibre - 3164 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3177 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #2, Nylon - 3357 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers