Keystone Electronics Corp. Nylon Retaining Washer 2287

Description
Part Number: 2287 "ID": .152 [3.8] Material: Nylon OD: .390 [9.9] Style: Retaining Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 2287 "ID": .152 [3.8] Material: Nylon OD: .390 [9.9] Style: Retaining Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nylon Retaining Washer, part number 2287, from Keystone Electronics Corp. features an inner diameter (ID) of 0.152 inches (3.8 mm) and an outer diameter (OD) of 0.390 inches (9.9 mm). It has a thickness of 0.062 inches (1.6 mm) and is made from nylon, specifically grade 6/6, which is UL rated 94V-0. This retaining washer is designed to grip the screw shank, ensuring it remains attached during assembly, which facilitates quick and easy installation. The product is suitable for applications requiring reliable retention and durability.

Datasheet Summary
Powered by GS/AI

The Nylon Retaining Washer, part number 2287, from Keystone Electronics Corp. features an inner diameter (ID) of 0.152 inches (3.8 mm) and an outer diameter (OD) of 0.390 inches (9.9 mm). It has a thickness of 0.062 inches (1.6 mm) and is made from nylon, specifically grade 6/6, which is UL rated 94V-0. This retaining washer is designed to grip the screw shank, ensuring it remains attached during assembly, which facilitates quick and easy installation. The product is suitable for applications requiring reliable retention and durability.

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Washer - 2287 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Washer
2287
Nylon Retaining Washer 2287
Part Number: 2287 "ID": .152 [3.8] Material: Nylon OD: .390 [9.9] Style: Retaining Thickness: .062 [1.6] Type: Washer

Part Number: 2287

  • "ID": .152 [3.8]
  • Material: Nylon
  • OD: .390 [9.9]
  • Style: Retaining
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-2287-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-2287-ND
Standard Washers 36-2287-ND
"#8 Flat, Retaining Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"#8 Flat, Retaining Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 2287 36-2287-ND
Product Name Nylon Retaining Washer Standard Washers
Washer Type Nylon Retaining Washer Flat or USS
Material Nylon Nylon
Inside Diameter 0.152 inch (3.861 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3235 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
3 suppliers
Flat Washer, #8, Nylon - 3169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3132 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers