Keystone Electronics Corp. Flat Washer, #8, Nylon 3350

Description
Part Number: 3350 "ID": .171 [4.3] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3350 "ID": .171 [4.3] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.171 inches (4.34 mm), an outer diameter of 0.375 inches (9.5 mm), and a thickness of 0.032 inches (0.81 mm), designed to grip the screw shank for quick assembly. Made from Nylon 6/6 per ASTM D4066 and rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.171 inches (4.34 mm), an outer diameter of 0.375 inches (9.5 mm), and a thickness of 0.032 inches (0.81 mm), designed to grip the screw shank for quick assembly. Made from Nylon 6/6 per ASTM D4066 and rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #8, Nylon - 3350 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #8, Nylon
3350
Flat Washer, #8, Nylon 3350
Part Number: 3350 "ID": .171 [4.3] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3350

  • "ID": .171 [4.3]
  • Material: Nylon
  • OD: .373 [9.5]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3350-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3350-ND
Standard Washers 36-3350-ND
"#8 Flat Washer 0.032"" (0.81mm) Thick Nylon"

"#8 Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 12C1467 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
12C1467
Washer Rohs Compliant Keystone 12C1467
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Washer; Nylon; 0.171; 0.375 in.; 0.032 in. - 70182787 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer; Nylon; 0.171; 0.375 in.; 0.032 in.
70182787
Washer; Nylon; 0.171; 0.375 in.; 0.032 in. 70182787
Nylon and Fibre Washers Nylon and fibre washers.

Nylon and Fibre Washers
Nylon and fibre washers.

Supplier's Site
Washer, Flat; Nylon (ASTM D4066); 0.171in.; 0.375 in.; 0.032 in. - 70181834 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.171in.; 0.375 in.; 0.032 in.
70181834
Washer, Flat; Nylon (ASTM D4066); 0.171in.; 0.375 in.; 0.032 in. 70181834
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Washers Washers Washers Washers
Product Number 3350 36-3350-ND 12C1467 70182787
Product Name Flat Washer, #8, Nylon Standard Washers Washer Rohs Compliant Keystone Washer; Nylon; 0.171; 0.375 in.; 0.032 in.
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.171 inch (4.343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #8, Fibre - 3164 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Shoulder Washer - 3101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Outside Diameter 0.181 inch (4.597 mm)
View Details
4 suppliers
Flat Washer, #6, Nylon - 3123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Shoulder Washer - 3236 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
3 suppliers