Keystone Electronics Corp. Flat Washer, 1/4", Fibre 3216

Description
Part Number: 3216 "ID": .260 [6.6] Material: Fibre OD: .625 [15.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3216 "ID": .260 [6.6] Material: Fibre OD: .625 [15.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of fibre, with an inner diameter of 0.260 in (6.60 mm), outer diameter of 0.625 in (15.9 mm), and thickness of 0.062 in (1.57 mm), designed for use with 1/4" screws.

Datasheet Summary
Powered by GS/AI

Flat washer made of fibre, with an inner diameter of 0.260 in (6.60 mm), outer diameter of 0.625 in (15.9 mm), and thickness of 0.062 in (1.57 mm), designed for use with 1/4" screws.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Fibre
3216
Flat Washer, 1/4", Fibre 3216
Part Number: 3216 "ID": .260 [6.6] Material: Fibre OD: .625 [15.9] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3216

  • "ID": .260 [6.6]
  • Material: Fibre
  • OD: .625 [15.9]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3216-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3216-ND
Standard Washers 36-3216-ND
"1/4"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"1/4"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet
WASHER - 3216 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3216
WASHER 3216
WASHER

WASHER

Buy Now

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc.
Product Category Washers Washers Washers
Product Number 3216 36-3216-ND 3216
Product Name Flat Washer, 1/4", Fibre Standard Washers WASHER
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, #4, Nylon - 3359 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers
Flat Washer, #10, Nylon - 3352 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
5 suppliers
Lockwasher - 1477 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.196 inch (4.978 mm)
View Details
2 suppliers