Keystone Electronics Corp. Flat Washer, #6, Fibre 3159

Description
Part Number: 3159 "ID": .140 [3.6] Material: Fibre OD: .250 [6.4] Thickness: .047 [1.2]
Request a Quote
Description
Part Number: 3159 "ID": .140 [3.6] Material: Fibre OD: .250 [6.4] Thickness: .047 [1.2]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of commercial grade fibre with an internal diameter of 0.140 in (3.56 mm), external diameter of 0.250 in (6.4 mm), and thickness of 0.047 in (1.19 mm), designed to grip #6 screw shanks for retention during assembly.

Datasheet Summary
Powered by GS/AI

Flat washer made of commercial grade fibre with an internal diameter of 0.140 in (3.56 mm), external diameter of 0.250 in (6.4 mm), and thickness of 0.047 in (1.19 mm), designed to grip #6 screw shanks for retention during assembly.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #6, Fibre - 3159 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #6, Fibre
3159
Flat Washer, #6, Fibre 3159
Part Number: 3159 "ID": .140 [3.6] Material: Fibre OD: .250 [6.4] Thickness: .047 [1.2]

Part Number: 3159

  • "ID": .140 [3.6]
  • Material: Fibre
  • OD: .250 [6.4]
  • Thickness: .047 [1.2]
Buy Now Datasheet
Standard Washers - 36-3159-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3159-ND
Standard Washers 36-3159-ND
"#6 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

"#6 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6872 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6872
Washer Rohs Compliant Keystone 99H6872
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Washer, Flat; Fibre (ASTM D710); 0.140 in.; 0.250 in.; 0.047 in. - 70181755 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Fibre (ASTM D710); 0.140 in.; 0.250 in.; 0.047 in.
70181755
Washer, Flat; Fibre (ASTM D710); 0.140 in.; 0.250 in.; 0.047 in. 70181755
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Commercial Grade per ASTM D710.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Commercial Grade per ASTM D710.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Washers Washers Washers Washers
Product Number 3159 36-3159-ND 99H6872 70181755
Product Name Flat Washer, #6, Fibre Standard Washers Washer Rohs Compliant Keystone Washer, Flat; Fibre (ASTM D710); 0.140 in.; 0.250 in.; 0.047 in.
Washer Type Flat or USS Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.140 inch (3.556 mm) 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
2 suppliers
Shoulder Washer - 4711 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.253 inch (6.426 mm)
View Details
5 suppliers
Stainless Steel Lock Washer - 7248-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel
Outside Diameter 0.197 inch (5.004 mm)
View Details
4 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers