Keystone Electronics Corp. Flat Washer, #8, Fibre 3124

Description
Part Number: 3124 "ID": .171 [4.3] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3124 "ID": .171 [4.3] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of fibre, with an inner diameter of 0.171 in (4.34 mm), outer diameter of 0.312 in (7.9 mm), and thickness of 0.032 in (0.81 mm), designed for #8 screw size.

Datasheet Summary
Powered by GS/AI

Flat washer made of fibre, with an inner diameter of 0.171 in (4.34 mm), outer diameter of 0.312 in (7.9 mm), and thickness of 0.032 in (0.81 mm), designed for #8 screw size.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #8, Fibre - 3124 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #8, Fibre
3124
Flat Washer, #8, Fibre 3124
Part Number: 3124 "ID": .171 [4.3] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3124

  • "ID": .171 [4.3]
  • Material: Fibre
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3124-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3124-ND
Standard Washers 36-3124-ND
"#8 Flat Washer 0.032"" (0.81mm) Thick Fibre"

"#8 Flat Washer 0.032"" (0.81mm) Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6831 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6831
Washer Rohs Compliant Keystone 99H6831
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3124 36-3124-ND 99H6831
Product Name Flat Washer, #8, Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.171 inch (4.343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #8, Nylon - 3127 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
4 suppliers
Shoulder Washer - 3102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.115 inch (2.921 mm)
View Details
4 suppliers
Shoulder Washer - 341 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers