Keystone Electronics Corp. Nylon Retaining Washer 2285

Description
Part Number: 2285 "ID": .102 [2.6] Material: Nylon OD: .256 [6.7] Style: Retaining Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet
Description
Part Number: 2285 "ID": .102 [2.6] Material: Nylon OD: .256 [6.7] Style: Retaining Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Washer - 2285 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Washer
2285
Nylon Retaining Washer 2285
Part Number: 2285 "ID": .102 [2.6] Material: Nylon OD: .256 [6.7] Style: Retaining Thickness: .062 [1.6] Type: Washer

Part Number: 2285

  • "ID": .102 [2.6]
  • Material: Nylon
  • OD: .256 [6.7]
  • Style: Retaining
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-2285-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-2285-ND
Standard Washers 36-2285-ND
"#4 Flat, Retaining Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"#4 Flat, Retaining Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 2285 36-2285-ND
Product Name Nylon Retaining Washer Standard Washers
Washer Type Nylon Retaining Washer Flat or USS
Material Nylon Nylon
Inside Diameter 0.102 inch (2.591 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Fibre - 3201 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Shoulder Washer - 3053 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.115 inch (2.921 mm)
View Details
4 suppliers
Bushing, Shoulder Washers - 4684 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Material Nylon
Inside Diameter 0.139 inch (3.531 mm)
Outside Diameter 0.180 inch (4.572 mm)
View Details
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers