Keystone Electronics Corp. Flat Washer, #2, Nylon 3114

Description
Part Number: 3114 Hole Size: #2 Material: Nylon OD: .187 [4.7] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3114 Hole Size: #2 Material: Nylon OD: .187 [4.7] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer for #2 screws, with an inner diameter of 0.187 inches (4.8 mm), outer diameter of 0.250 inches (6.4 mm), and thickness of 0.032 inches (0.81 mm), made from nylon grade 6/6 per ASTM D4066. The washer is designed to grip the screw shank for secure assembly.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer for #2 screws, with an inner diameter of 0.187 inches (4.8 mm), outer diameter of 0.250 inches (6.4 mm), and thickness of 0.032 inches (0.81 mm), made from nylon grade 6/6 per ASTM D4066. The washer is designed to grip the screw shank for secure assembly.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #2, Nylon - 3114 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #2, Nylon
3114
Flat Washer, #2, Nylon 3114
Part Number: 3114 Hole Size: #2 Material: Nylon OD: .187 [4.7] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3114

  • Hole Size: #2
  • Material: Nylon
  • OD: .187 [4.7]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3114-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3114-ND
Standard Washers 36-3114-ND
"#2 Flat Washer 0.032"" (0.81mm) Thick Nylon"

"#2 Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.098in.; 0.187 in.; 0.032 in.
70181598
Washer, Flat; Nylon (ASTM D4066); 0.098in.; 0.187 in.; 0.032 in. 70181598
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Washers Washers Washers
Product Number 3114 36-3114-ND 70181598
Product Name Flat Washer, #2, Nylon Standard Washers Washer, Flat; Nylon (ASTM D4066); 0.098in.; 0.187 in.; 0.032 in.
Washer Type Flat or USS Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 7682 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.145 inch (3.683 mm)
View Details
4 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Shoulder Washer - 3062 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.115 inch (2.921 mm)
View Details
4 suppliers
Shoulder Washer - 7680 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Outside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers