Keystone Electronics Corp. Flat Washer, #2, Nylon 3347

Description
Part Number: 3347 Hole Size: #2 Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3347 Hole Size: #2 Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ny1on retaining washer for #2 screw size, with 0.098 inch (2.49 mm) inner diameter, 0.250 inch (6.4 mm) outer diameter, and 0.032 inch (0.81 mm) thickness, made of Nylon 6/6 per ASTM D4066 and rated 94V-0 by UL.

Datasheet Summary
Powered by GS/AI

Ny1on retaining washer for #2 screw size, with 0.098 inch (2.49 mm) inner diameter, 0.250 inch (6.4 mm) outer diameter, and 0.032 inch (0.81 mm) thickness, made of Nylon 6/6 per ASTM D4066 and rated 94V-0 by UL.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #2, Nylon - 3347 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #2, Nylon
3347
Flat Washer, #2, Nylon 3347
Part Number: 3347 Hole Size: #2 Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3347

  • Hole Size: #2
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3347-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3347-ND
Standard Washers 36-3347-ND
"#2 Flat Washer 0.032"" (0.81mm) Thick Nylon"

"#2 Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 3347 36-3347-ND
Product Name Flat Washer, #2, Nylon Standard Washers
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Nylon - 3123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, #6, Fibre - 3159 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Shoulder Washer - 3234 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers