Keystone Electronics Corp. Flat Washer, #10, Nylon 3214

Description
Part Number: 3214 "ID": .196 [5.0] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3214 "ID": .196 [5.0] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an inner diameter of 0.196 in (4.98 mm), outer diameter of 0.500 in (12.7 mm), and thickness of 0.062 in (1.57 mm), designed to grip screw shanks for easy assembly. Made from Nylon Grade 6/6 per ASTM D4066, rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an inner diameter of 0.196 in (4.98 mm), outer diameter of 0.500 in (12.7 mm), and thickness of 0.062 in (1.57 mm), designed to grip screw shanks for easy assembly. Made from Nylon Grade 6/6 per ASTM D4066, rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #10, Nylon - 3214 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #10, Nylon
3214
Flat Washer, #10, Nylon 3214
Part Number: 3214 "ID": .196 [5.0] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3214

  • "ID": .196 [5.0]
  • Material: Nylon
  • OD: .500 [12.7]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3214-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3214-ND
Standard Washers 36-3214-ND
"#10 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"#10 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet
WASHER - 3214 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3214
WASHER 3214
WASHER

WASHER

Buy Now
Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.500 in.; 0.062 in. - 70181779 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.500 in.; 0.062 in.
70181779
Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.500 in.; 0.062 in. 70181779
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Washers Washers Washers Washers
Product Number 3214 36-3214-ND 3214 70181779
Product Name Flat Washer, #10, Nylon Standard Washers WASHER Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.500 in.; 0.062 in.
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.196 inch (4.978 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3065 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
4 suppliers
Shoulder Washer - 3237 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
6 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers
Flat Washer, #4, Nylon - 3359 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers