Keystone Electronics Corp. Shoulder Washer 3237

Description
Part Number: 3237 "ID": .170 [4.3] Material: Fibre OD: .240 [6.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3237 "ID": .170 [4.3] Material: Fibre OD: .240 [6.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3237 is a fibre shoulder washer with a 0.031 in. (0.79 mm) thickness, 0.312 in. (7.9 mm) outer diameter, 0.170 in. (4.3 mm) bore, and 0.240 in. (6.1 mm) shoulder diameter, compliant with ASTM D710 for commercial-grade fibre material.

Datasheet Summary
Powered by GS/AI

3237 is a fibre shoulder washer with a 0.031 in. (0.79 mm) thickness, 0.312 in. (7.9 mm) outer diameter, 0.170 in. (4.3 mm) bore, and 0.240 in. (6.1 mm) shoulder diameter, compliant with ASTM D710 for commercial-grade fibre material.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3237 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3237
Shoulder Washer 3237
Part Number: 3237 "ID": .170 [4.3] Material: Fibre OD: .240 [6.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3237

  • "ID": .170 [4.3]
  • Material: Fibre
  • OD: .240 [6.1]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
WASHER - 3237 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3237
WASHER 3237
WASHER

WASHER

Buy Now
Bushing, Shoulder Washers - 36-3237-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3237-ND
Bushing, Shoulder Washers 36-3237-ND
"#8 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

"#8 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

Buy Now Datasheet
Bushing, Shoulder Washers - 3237 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3237
Bushing, Shoulder Washers 3237
WASHER SHOULDER #8 FIBRE

WASHER SHOULDER #8 FIBRE

Supplier's Site Datasheet
Washer, Shoulder; Fibre (ASTM D710); 0.170 in.; 0.500 in.; 0.062 in. - 70181794 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Shoulder; Fibre (ASTM D710); 0.170 in.; 0.500 in.; 0.062 in.
70181794
Washer, Shoulder; Fibre (ASTM D710); 0.170 in.; 0.500 in.; 0.062 in. 70181794
Fiber Shoulder Washer, Body Material Fiber (ASTM D710) Commercial Grade per ASTM D710.

Fiber Shoulder Washer, Body Material Fiber (ASTM D710)
Commercial Grade per ASTM D710.

Supplier's Site
Washer Rohs Compliant Keystone - 93B5840 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
93B5840
Washer Rohs Compliant Keystone 93B5840
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Washers Washers Washers Washers Washers Washers
Product Number 3237 3237 36-3237-ND 3237 70181794 93B5840
Product Name Shoulder Washer WASHER Bushing, Shoulder Washers Bushing, Shoulder Washers Washer, Shoulder; Fibre (ASTM D710); 0.170 in.; 0.500 in.; 0.062 in. Washer Rohs Compliant Keystone
Washer Type Shoulder Shoulder
Material Fibre Fibre Fibre
Inside Diameter 0.170 inch (4.318 mm) 0.170 inch (4.318 mm) 0.170 inch (4.318 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Nylon Retaining Washer - 2292 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.234 inch (5.944 mm)
View Details
2 suppliers
Flat Washer, #2, Fibre - 3194 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Flat Washer, #2, Nylon - 3153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers