Keystone Electronics Corp. Flat Washer, #10, Fibre 3170

Description
Part Number: 3170 "ID": .196 [5.0] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3170 "ID": .196 [5.0] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of commercial grade fibre, with an internal diameter of 0.196 inches (4.98 mm), an outer diameter of 0.375 inches (9.5 mm), and a thickness of 0.047 inches (1.19 mm), designed for use with #10 screws.

Datasheet Summary
Powered by GS/AI

Flat washer made of commercial grade fibre, with an internal diameter of 0.196 inches (4.98 mm), an outer diameter of 0.375 inches (9.5 mm), and a thickness of 0.047 inches (1.19 mm), designed for use with #10 screws.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #10, Fibre - 3170 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #10, Fibre
3170
Flat Washer, #10, Fibre 3170
Part Number: 3170 "ID": .196 [5.0] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3170

  • "ID": .196 [5.0]
  • Material: Fibre
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3170-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3170-ND
Standard Washers 36-3170-ND
"#10 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

"#10 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6876 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6876
Washer Rohs Compliant Keystone 99H6876
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3170 36-3170-ND 99H6876
Product Name Flat Washer, #10, Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.196 inch (4.978 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #4, Nylon - 3198 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers
Flat Washer, #4, Fibre - 3196 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers
Shoulder Washer - 3238 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.194 inch (4.928 mm)
View Details
4 suppliers
Flat Washer, #6, Nylon - 3163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers