Keystone Electronics Corp. Internal Tooth Washer 4691

Description
Part Number: 4691 Hole Size: 1/4", M6 Material: Phosphor Bronze OD: .469 [11.9] Style: Locking Thickness: .025 [.63] Type: Washer
Request a Quote
Description
Part Number: 4691 Hole Size: 1/4", M6 Material: Phosphor Bronze OD: .469 [11.9] Style: Locking Thickness: .025 [.63] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Internal tooth washer made of phosphor bronze with nickel plating, designed for #1/4" (M6) screws, with an inner diameter of 0.261 inch (6.6 mm), outer diameter of 0.469 inch (11.9 mm), and thickness of 0.025 inch (0.63 mm).

Datasheet Summary
Powered by GS/AI

Internal tooth washer made of phosphor bronze with nickel plating, designed for #1/4" (M6) screws, with an inner diameter of 0.261 inch (6.6 mm), outer diameter of 0.469 inch (11.9 mm), and thickness of 0.025 inch (0.63 mm).

Suppliers

Company
Product
Description
Supplier Links
Internal Tooth Washer - 4691 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Internal Tooth Washer
4691
Internal Tooth Washer 4691
Part Number: 4691 Hole Size: 1/4", M6 Material: Phosphor Bronze OD: .469 [11.9] Style: Locking Thickness: .025 [.63] Type: Washer

Part Number: 4691

  • Hole Size: 1/4", M6
  • Material: Phosphor Bronze
  • OD: .469 [11.9]
  • Style: Locking
  • Thickness: .025 [.63]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-4691-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-4691-ND
Standard Washers 36-4691-ND
"1/4"" Internal Tooth Washer 0.025"" (0.64mm) Thick Phosphor Bronze Nickel"

"1/4"" Internal Tooth Washer 0.025"" (0.64mm) Thick Phosphor Bronze Nickel"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 4691 36-4691-ND
Product Name Internal Tooth Washer Standard Washers
Washer Type Lockwasher, Internal Tooth Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Washer - 2284 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Outside Diameter 0.203 inch (5.156 mm)
View Details
2 suppliers
Lockwasher - 1477 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.196 inch (4.978 mm)
View Details
2 suppliers
Flat Washer, #6, Nylon - 3122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
Flat Washer, #2, Fibre - 3149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers