Keystone Electronics Corp. Flat Washer, #4, Nylon 3157

Description
Part Number: 3157 "ID": .120 [3.1} Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3157 "ID": .120 [3.1} Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ny ilon retaining flat washer for #4 screw size, with 0.120 inch inner diameter, 0.312 inch outer diameter, and 0.047 inch thickness. The washer is made of Grade 6/6 nylon per ASTM D4066 and has a thin internal tooth design to grip the screw shank for easy assembly.

Datasheet Summary
Powered by GS/AI

Ny ilon retaining flat washer for #4 screw size, with 0.120 inch inner diameter, 0.312 inch outer diameter, and 0.047 inch thickness. The washer is made of Grade 6/6 nylon per ASTM D4066 and has a thin internal tooth design to grip the screw shank for easy assembly.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #4, Nylon - 3157 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #4, Nylon
3157
Flat Washer, #4, Nylon 3157
Part Number: 3157 "ID": .120 [3.1} Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3157

  • "ID": .120 [3.1}
  • Material: Nylon
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3157-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3157-ND
Standard Washers 36-3157-ND
"#4 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

"#4 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 91B6133 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
91B6133
Washer Rohs Compliant Keystone 91B6133
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3157 36-3157-ND 91B6133
Product Name Flat Washer, #4, Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Nylon Nylon
Inside Diameter 0.120 inch (3.048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #2, Nylon - 3151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
5 suppliers
Flat Washer, #10, Fibre - 3207 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Shoulder Washer - 7688 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
5 suppliers
Flat Washer, #8, Nylon - 3206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers