Keystone Electronics Corp. Shoulder Washer, #2, Fibre 3229

Description
Part Number: 3229 Hole Size: #2 Material: Fibre OD: .250 [6.4] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3229 Hole Size: #2 Material: Fibre OD: .250 [6.4] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fibre shoulder washer for #2 screws, with an outer diameter of 0.250 inches (6.4 mm), thickness of 0.047 inches (1.2 mm), inner diameter of 0.093 inches (2.4 mm), and shoulder diameter of 0.123 inches (3.1 mm), made of fibre commercial grade per ASTM D710.

Datasheet Summary
Powered by GS/AI

Fibre shoulder washer for #2 screws, with an outer diameter of 0.250 inches (6.4 mm), thickness of 0.047 inches (1.2 mm), inner diameter of 0.093 inches (2.4 mm), and shoulder diameter of 0.123 inches (3.1 mm), made of fibre commercial grade per ASTM D710.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer, #2, Fibre - 3229 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer, #2, Fibre
3229
Shoulder Washer, #2, Fibre 3229
Part Number: 3229 Hole Size: #2 Material: Fibre OD: .250 [6.4] Style: Shoulder Thickness: .047 [1.2] Type: Washer

Part Number: 3229

  • Hole Size: #2
  • Material: Fibre
  • OD: .250 [6.4]
  • Style: Shoulder
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3229-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3229-ND
Bushing, Shoulder Washers 36-3229-ND
"#2 Shoulder Washer 0.072"" (1.83mm) Thick Fibre"

"#2 Shoulder Washer 0.072"" (1.83mm) Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 62W5029 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
62W5029
Washer Rohs Compliant Keystone 62W5029
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3229 36-3229-ND 62W5029
Product Name Shoulder Washer, #2, Fibre Bushing, Shoulder Washers Washer Rohs Compliant Keystone
Washer Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3065 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
4 suppliers
Flat Washer, #10, Nylon - 3175 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers
Flat Washer, #8, Nylon - 3363 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
5 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers