Keystone Electronics Corp. Flat Washer, 3/8", Nylon 3193

Description
Part Number: 3193 "ID": .385 [9.8] Material: Nylon OD: 1.000 [25.4] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3193 "ID": .385 [9.8] Material: Nylon OD: 1.000 [25.4] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon flat retaining washer with an inside diameter of 0.385 in (9.65 mm), outside diameter of 1.000 in (25.4 mm), and thickness of 0.047 in (1.19 mm), designed to grip screw shanks for quick assembly. Made from Nylon Grade 6/6 per ASTM D4066, rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon flat retaining washer with an inside diameter of 0.385 in (9.65 mm), outside diameter of 1.000 in (25.4 mm), and thickness of 0.047 in (1.19 mm), designed to grip screw shanks for quick assembly. Made from Nylon Grade 6/6 per ASTM D4066, rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Nylon
3193
Flat Washer, 3/8", Nylon 3193
Part Number: 3193 "ID": .385 [9.8] Material: Nylon OD: 1.000 [25.4] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3193

  • "ID": .385 [9.8]
  • Material: Nylon
  • OD: 1.000 [25.4]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3193-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3193-ND
Standard Washers 36-3193-ND
"3/8"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

"3/8"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 3193 36-3193-ND
Product Name Flat Washer, 3/8", Nylon Standard Washers
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Nylon - 3177 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #6, Steel - 4699 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.147 inch (3.734 mm)
View Details
3 suppliers
Shoulder Washer - 4698 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Flat Washer, #2, Fibre - 3111 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Outside Diameter 0.187 inch (4.750 mm)
View Details
2 suppliers