Keystone Electronics Corp. Flat Washer, #8, Nylon 3363

Description
Part Number: 3363 "ID": .171 [4.3] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3363 "ID": .171 [4.3] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.171 in (4.34 mm), outer diameter of 0.375 in (9.5 mm), and thickness of 0.062 in (1.57 mm), designed to grip screw shanks for easy assembly. Made from Nylon 6/6 per ASTM D4066 and rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.171 in (4.34 mm), outer diameter of 0.375 in (9.5 mm), and thickness of 0.062 in (1.57 mm), designed to grip screw shanks for easy assembly. Made from Nylon 6/6 per ASTM D4066 and rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #8, Nylon - 3363 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #8, Nylon
3363
Flat Washer, #8, Nylon 3363
Part Number: 3363 "ID": .171 [4.3] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3363

  • "ID": .171 [4.3]
  • Material: Nylon
  • OD: .373 [9.5]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
WASHER - 3363 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3363
WASHER 3363
WASHER

WASHER

Buy Now
Standard Washers - 36-3363-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3363-ND
Standard Washers 36-3363-ND
"#8 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"#8 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet
Washer, Flat; Nylon (ASTM D4066); 0.171in.; 0.375 in.; 0.062 in. - 70181773 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.171in.; 0.375 in.; 0.062 in.
70181773
Washer, Flat; Nylon (ASTM D4066); 0.171in.; 0.375 in.; 0.062 in. 70181773
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site
Washer Rohs Compliant Keystone - 18C0555 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
18C0555
Washer Rohs Compliant Keystone 18C0555
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Washers Washers Washers Washers Washers
Product Number 3363 3363 36-3363-ND 70181773 18C0555
Product Name Flat Washer, #8, Nylon WASHER Standard Washers Washer, Flat; Nylon (ASTM D4066); 0.171in.; 0.375 in.; 0.062 in. Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.171 inch (4.343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Washer - 2245 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.102 inch (2.591 mm)
View Details
2 suppliers
Shoulder Washer, #2, Fibre - 3229 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Outside Diameter 0.250 inch (6.350 mm)
View Details
3 suppliers
Flat Washer, #4, Nylon - 3118 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3364 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers