Keystone Electronics Corp. Lockwasher 1477

Description
Part Number: 1477 "ID": .196 [5.0] Material: Steel OD: .320 [8.1] Style: Locking Thickness: .047 [1.2] Type: Washer
Request a Quote Datasheet
Description
Part Number: 1477 "ID": .196 [5.0] Material: Steel OD: .320 [8.1] Style: Locking Thickness: .047 [1.2] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockwasher - 1477 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lockwasher
1477
Lockwasher 1477
Part Number: 1477 "ID": .196 [5.0] Material: Steel OD: .320 [8.1] Style: Locking Thickness: .047 [1.2] Type: Washer

Part Number: 1477

  • "ID": .196 [5.0]
  • Material: Steel
  • OD: .320 [8.1]
  • Style: Locking
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-1477-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-1477-ND
Standard Washers 36-1477-ND
"Split Lock Washer 0.047"" (1.19mm) 3/64"" Thick Steel Zinc"

"Split Lock Washer 0.047"" (1.19mm) 3/64"" Thick Steel Zinc"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 1477 36-1477-ND
Product Name Lockwasher Standard Washers
Washer Type Lockwasher, Helical Spring Lockwasher, Helical Spring
Material Steel Steel
Inside Diameter 0.196 inch (4.978 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Washer - 2244 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Outside Diameter 0.203 inch (5.156 mm)
View Details
2 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Shoulder Washer - 3235 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
3 suppliers
Shoulder Washer - 3053 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.115 inch (2.921 mm)
View Details
4 suppliers