Keystone Electronics Corp. Flat Washer, 3/8", Nylon 3227

Description
Part Number: 3227 "ID": .385 [9.8] Material: Nylon OD: .750 [19.1] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3227 "ID": .385 [9.8] Material: Nylon OD: .750 [19.1] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ny lon retaining washer with 0.385 inch (9.65 mm) internal diameter, 0.750 inch (19.1 mm) outer diameter, and 0.062 inch (1.57 mm) thickness, designed to grip screw shanks for quick assembly. Made of nylon grade 6/6 per ASTM D4066, rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Ny lon retaining washer with 0.385 inch (9.65 mm) internal diameter, 0.750 inch (19.1 mm) outer diameter, and 0.062 inch (1.57 mm) thickness, designed to grip screw shanks for quick assembly. Made of nylon grade 6/6 per ASTM D4066, rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Nylon
3227
Flat Washer, 3/8", Nylon 3227
Part Number: 3227 "ID": .385 [9.8] Material: Nylon OD: .750 [19.1] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3227

  • "ID": .385 [9.8]
  • Material: Nylon
  • OD: .750 [19.1]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3227-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3227-ND
Standard Washers 36-3227-ND
"3/8"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"3/8"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 80H9662 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
80H9662
Washer Rohs Compliant Keystone 80H9662
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3227 36-3227-ND 80H9662
Product Name Flat Washer, 3/8", Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Lockwasher - 1477 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.196 inch (4.978 mm)
View Details
2 suppliers
Flat Washer, #2, Nylon - 3114 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Outside Diameter 0.187 inch (4.750 mm)
View Details
3 suppliers
Flat Washer, #4, Stainless Steel - 7248-1 - Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material StainlessSteel
Outside Diameter 0.220 inch (5.588 mm)
View Details
2 suppliers
Flat Washer, #10, Nylon - 3214 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers