Keystone Electronics Corp. Flat Washer, #2, Fibre 3148

Description
Part Number: 3148 "ID": .098 [2.5] Material: Fibre OD: .187 [4.7] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3148 "ID": .098 [2.5] Material: Fibre OD: .187 [4.7] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat retaining washer made of commercial grade fibre, designed to grip the screw shank for quick assembly, with an inner diameter of 0.098 inch (2.49 mm), outer diameter of 0.187 inch (4.8 mm), and thickness of 0.047 inch (1.19 mm).

Datasheet Summary
Powered by GS/AI

Flat retaining washer made of commercial grade fibre, designed to grip the screw shank for quick assembly, with an inner diameter of 0.098 inch (2.49 mm), outer diameter of 0.187 inch (4.8 mm), and thickness of 0.047 inch (1.19 mm).

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #2, Fibre - 3148 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #2, Fibre
3148
Flat Washer, #2, Fibre 3148
Part Number: 3148 "ID": .098 [2.5] Material: Fibre OD: .187 [4.7] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3148

  • "ID": .098 [2.5]
  • Material: Fibre
  • OD: .187 [4.7]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3148-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3148-ND
Standard Washers 36-3148-ND
"#2 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

"#2 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 92B4277 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
92B4277
Washer Rohs Compliant Keystone 92B4277
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3148 36-3148-ND 92B4277
Product Name Flat Washer, #2, Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.098 inch (2.489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Fibre - 3209 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #2, Nylon - 3115 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Outside Diameter 0.312 inch (7.925 mm)
View Details
3 suppliers
Flat Washer, #2, Fibre - 3149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3132 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers