Keystone Electronics Corp. Flat Washer, #10, Fibre 3171

Description
Part Number: 3171 "ID": .196 [5.0] Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3171 "ID": .196 [5.0] Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of fibre, with an internal diameter of 0.196 in (4.98 mm), an outer diameter of 0.375 in (9.5 mm), and a thickness of 0.047 in (1.19 mm), designed for #10 screw size. The washer is intended to provide a bearing surface and retain the screw during assembly.

Datasheet Summary
Powered by GS/AI

Flat washer made of fibre, with an internal diameter of 0.196 in (4.98 mm), an outer diameter of 0.375 in (9.5 mm), and a thickness of 0.047 in (1.19 mm), designed for #10 screw size. The washer is intended to provide a bearing surface and retain the screw during assembly.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #10, Fibre - 3171 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #10, Fibre
3171
Flat Washer, #10, Fibre 3171
Part Number: 3171 "ID": .196 [5.0] Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3171

  • "ID": .196 [5.0]
  • Material: Fibre
  • OD: .373 [9.5]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3171-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3171-ND
Standard Washers 36-3171-ND
"#10 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

"#10 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6877 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6877
Washer Rohs Compliant Keystone 99H6877
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3171 36-3171-ND 99H6877
Product Name Flat Washer, #10, Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.196 inch (4.978 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Nylon - 3202 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, #2, Fibre - 3113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Outside Diameter 0.312 inch (7.925 mm)
View Details
3 suppliers