Keystone Electronics Corp. Shoulder Washer 3057

Description
Part Number: 3057 "ID": .200 [5.1] Material: Nylon 6/6 V-2 OD: .399 [10.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3057 "ID": .200 [5.1] Material: Nylon 6/6 V-2 OD: .399 [10.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3057 is a fibre shoulder washer with a length of 0.500 inch (12.7 mm), an outer diameter of 0.290 inch (7.4 mm), a bore diameter of 0.140 inch (3.6 mm), and a shoulder diameter of 0.170 inch (4.3 mm). It is made of fibre, commercial grade per ASTM D710, and is designed for use with #10 screws.

Datasheet Summary
Powered by GS/AI

3057 is a fibre shoulder washer with a length of 0.500 inch (12.7 mm), an outer diameter of 0.290 inch (7.4 mm), a bore diameter of 0.140 inch (3.6 mm), and a shoulder diameter of 0.170 inch (4.3 mm). It is made of fibre, commercial grade per ASTM D710, and is designed for use with #10 screws.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3057 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3057
Shoulder Washer 3057
Part Number: 3057 "ID": .200 [5.1] Material: Nylon 6/6 V-2 OD: .399 [10.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3057

  • "ID": .200 [5.1]
  • Material: Nylon 6/6 V-2
  • OD: .399 [10.1]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3057-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3057-ND
Bushing, Shoulder Washers 36-3057-ND
"#10 Shoulder Washer 0.563"" (14.30mm) Thick Nylon"

"#10 Shoulder Washer 0.563"" (14.30mm) Thick Nylon"

Buy Now Datasheet
Bushing, Shoulder Washers - 3057 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3057
Bushing, Shoulder Washers 3057
WASHER SHOULDER #10 NYLON

WASHER SHOULDER #10 NYLON

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global)
Product Category Washers Washers Washers
Product Number 3057 36-3057-ND 3057
Product Name Shoulder Washer Bushing, Shoulder Washers Bushing, Shoulder Washers
Washer Type Shoulder
Material Nylon Nylon Nylon
Inside Diameter 0.200 inch (5.080 mm) 0.200 inch (5.080 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Washer - 2246 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.128 inch (3.251 mm)
View Details
2 suppliers
Nylon Retaining Washer - 2245 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.102 inch (2.591 mm)
View Details
2 suppliers
Shoulder Washer - 3049 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.115 inch (2.921 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers