Keystone Electronics Corp. Flat Washer, #4, Fibre 348

Description
Part Number: 348 "ID": .120 [3.1} Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 348 "ID": .120 [3.1} Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of commercial grade fibre with an inner diameter of 0.120 inches (3.05 mm), outer diameter of 0.312 inches (7.9 mm), and thickness of 0.032 inches (0.81 mm), designed to fit #4 screws. The washer retains a flat profile and is intended for securing fasteners during assembly.

Datasheet Summary
Powered by GS/AI

Flat washer made of commercial grade fibre with an inner diameter of 0.120 inches (3.05 mm), outer diameter of 0.312 inches (7.9 mm), and thickness of 0.032 inches (0.81 mm), designed to fit #4 screws. The washer retains a flat profile and is intended for securing fasteners during assembly.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #4, Fibre - 348 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #4, Fibre
348
Flat Washer, #4, Fibre 348
Part Number: 348 "ID": .120 [3.1} Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 348

  • "ID": .120 [3.1}
  • Material: Fibre
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-348-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-348-ND
Standard Washers 36-348-ND
"#4 Flat Washer 0.032"" (0.81mm) Thick Fibre"

"#4 Flat Washer 0.032"" (0.81mm) Thick Fibre"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 348 36-348-ND
Product Name Flat Washer, #4, Fibre Standard Washers
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.120 inch (3.048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Internal Tooth Washer - 11362-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Internal Tooth
Material Brass
Outside Diameter 0.402 inch (10.211 mm)
View Details
2 suppliers
Flat Washer, #6, Fibre - 3119 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Shoulder Washer - 7688 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
5 suppliers