Keystone Electronics Corp. Shoulder Washer 344

Description
Part Number: 344 "ID": .125 [3.2] Material: Fibre OD: 5/16 (.312) Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 344 "ID": .125 [3.2] Material: Fibre OD: 5/16 (.312) Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 344 is a fibre shoulder washer with an inner diameter of 0.125 in (3.2 mm), outer diameter of 0.312 in (7.9 mm), and thickness of 0.062 in (1.6 mm), compliant with ASTM D710 for commercial grade fibre material.

Datasheet Summary
Powered by GS/AI

Part number 344 is a fibre shoulder washer with an inner diameter of 0.125 in (3.2 mm), outer diameter of 0.312 in (7.9 mm), and thickness of 0.062 in (1.6 mm), compliant with ASTM D710 for commercial grade fibre material.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 344 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
344
Shoulder Washer 344
Part Number: 344 "ID": .125 [3.2] Material: Fibre OD: 5/16 (.312) Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 344

  • "ID": .125 [3.2]
  • Material: Fibre
  • OD: 5/16 (.312)
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-344-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-344-ND
Bushing, Shoulder Washers 36-344-ND
"#4 Shoulder Washer 0.078"" (1.98mm) Thick Fibre"

"#4 Shoulder Washer 0.078"" (1.98mm) Thick Fibre"

Buy Now Datasheet
Bushing, Shoulder Washers - 344 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
344
Bushing, Shoulder Washers 344
WASHER SHOULDER #4 FIBRE

WASHER SHOULDER #4 FIBRE

Supplier's Site Datasheet
Washer Rohs Compliant Keystone - 99H6982 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6982
Washer Rohs Compliant Keystone 99H6982
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 344 36-344-ND 344 99H6982
Product Name Shoulder Washer Bushing, Shoulder Washers Bushing, Shoulder Washers Washer Rohs Compliant Keystone
Washer Type Shoulder
Material Fibre Fibre Fibre
Inside Diameter 0.125 inch (3.175 mm) 0.120 inch (3.048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Washer - 2248 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.135 inch (3.429 mm)
View Details
2 suppliers
Shoulder Washer - 3107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.200 inch (5.080 mm)
View Details
4 suppliers
Shoulder Washer - 3065 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
4 suppliers
Flat Washer, #4, Nylon - 345 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers