Keystone Electronics Corp. Shoulder Washer 3108

Description
Part Number: 3108 "ID": .200 [5.1] Material: Nylon 6/6 V-2 OD: .399 [10.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3108 "ID": .200 [5.1] Material: Nylon 6/6 V-2 OD: .399 [10.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3108 is a nylon shoulder washer with an inside diameter of 0.200 in (5.1 mm), an outside diameter of 0.399 in (10.1 mm), and a thickness of 0.062 in (1.6 mm), designed for use with fasteners. It is made of nylon 6/6 material per ASTM D4066.

Datasheet Summary
Powered by GS/AI

3108 is a nylon shoulder washer with an inside diameter of 0.200 in (5.1 mm), an outside diameter of 0.399 in (10.1 mm), and a thickness of 0.062 in (1.6 mm), designed for use with fasteners. It is made of nylon 6/6 material per ASTM D4066.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3108 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3108
Shoulder Washer 3108
Part Number: 3108 "ID": .200 [5.1] Material: Nylon 6/6 V-2 OD: .399 [10.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3108

  • "ID": .200 [5.1]
  • Material: Nylon 6/6 V-2
  • OD: .399 [10.1]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3108-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3108-ND
Bushing, Shoulder Washers 36-3108-ND
"#10 Shoulder Washer 0.312"" (7.92mm) 5/16"" Thick Nylon"

"#10 Shoulder Washer 0.312"" (7.92mm) 5/16"" Thick Nylon"

Buy Now Datasheet
Bushing, Shoulder Washers - 3108 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3108
Bushing, Shoulder Washers 3108
WASHER SHOULDER #10 NYLON

WASHER SHOULDER #10 NYLON

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global)
Product Category Washers Washers Washers
Product Number 3108 36-3108-ND 3108
Product Name Shoulder Washer Bushing, Shoulder Washers Bushing, Shoulder Washers
Washer Type Shoulder
Material Nylon Nylon Nylon
Inside Diameter 0.200 inch (5.080 mm) 0.200 inch (5.080 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 341 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, #10, Fibre - 3208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
2 suppliers
Flat Washer, #2, Nylon - 3357 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Flat Washer, #2, Fibre - 3112 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Outside Diameter 0.250 inch (6.350 mm)
View Details
4 suppliers