Keystone Electronics Corp. Nylon Retaining Washer 2253

Description
Part Number: 2253 "ID": .350 [8.9] Material: Nylon OD: .890 [22.6] Style: Retaining Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 2253 "ID": .350 [8.9] Material: Nylon OD: .890 [22.6] Style: Retaining Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer designed to grip the screw shank for quick assembly, with an internal diameter of 0.350 inch (8.9 mm), an outer diameter of 0.890 inch (22.6 mm), and a thickness of 0.032 inch (0.81 mm). The washer is made of nylon 6/6 rated UL 94V-0 and is compatible with 3/8" screws.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer designed to grip the screw shank for quick assembly, with an internal diameter of 0.350 inch (8.9 mm), an outer diameter of 0.890 inch (22.6 mm), and a thickness of 0.032 inch (0.81 mm). The washer is made of nylon 6/6 rated UL 94V-0 and is compatible with 3/8" screws.

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Washer - 2253 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Washer
2253
Nylon Retaining Washer 2253
Part Number: 2253 "ID": .350 [8.9] Material: Nylon OD: .890 [22.6] Style: Retaining Thickness: .032 [.81] Type: Washer

Part Number: 2253

  • "ID": .350 [8.9]
  • Material: Nylon
  • OD: .890 [22.6]
  • Style: Retaining
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-2253-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-2253-ND
Standard Washers 36-2253-ND
"3/8"" Flat, Retaining Washer 0.320"" (8.13mm) Thick Nylon"

"3/8"" Flat, Retaining Washer 0.320"" (8.13mm) Thick Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 2253 36-2253-ND
Product Name Nylon Retaining Washer Standard Washers
Washer Type Nylon Retaining Washer Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Nylon - 3360 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
Shoulder Washer - 3057 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.200 inch (5.080 mm)
View Details
3 suppliers
Flat Washer, #2, Nylon - 3356 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
2 suppliers
Nylon Retaining Washer - 2247 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.152 inch (3.861 mm)
View Details
2 suppliers