Keystone Electronics Corp. Flat Washer, #6, Nylon 3349

Description
Part Number: 3349 "ID": .140 [3.6] Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3349 "ID": .140 [3.6] Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NyRon retaining washer with an inner diameter of 0.140 in (3.56 mm), outer diameter of 0.312 in (7.9 mm), and thickness of 0.032 in (0.81 mm), made from Grade 6/6 nylon per ASTM D4066. Designed to grip screw shanks for retained assembly.

Datasheet Summary
Powered by GS/AI

NyRon retaining washer with an inner diameter of 0.140 in (3.56 mm), outer diameter of 0.312 in (7.9 mm), and thickness of 0.032 in (0.81 mm), made from Grade 6/6 nylon per ASTM D4066. Designed to grip screw shanks for retained assembly.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #6, Nylon - 3349 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #6, Nylon
3349
Flat Washer, #6, Nylon 3349
Part Number: 3349 "ID": .140 [3.6] Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3349

  • "ID": .140 [3.6]
  • Material: Nylon
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3349-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3349-ND
Standard Washers 36-3349-ND
"#6 Flat Washer 0.032"" (0.81mm) Thick Nylon"

"#6 Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.312 in.; 0.032 in. - 70181721 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.312 in.; 0.032 in.
70181721
Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.312 in.; 0.032 in. 70181721
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Washers Washers Washers
Product Number 3349 36-3349-ND 70181721
Product Name Flat Washer, #6, Nylon Standard Washers Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.312 in.; 0.032 in.
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.140 inch (3.556 mm) 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #4, Nylon - 3359 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers
Nylon Retaining Washer - 2285 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.102 inch (2.591 mm)
View Details
2 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Shoulder Washer - 3239 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers