Keystone Electronics Corp. Flat Washer, 1/4", Nylon 3353

Description
Part Number: 3353 "ID": .260 [6.6] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3353 "ID": .260 [6.6] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NyloN retaining washer with 0.260 inch (6.60 mm) internal diameter, 0.500 inch (12.7 mm) outer diameter, and 0.032 inch (0.81 mm) thickness, designed to grip screw shanks for quick assembly. Made of nylon grade 6/6 per ASTM D4066, with a hole size matching #10 screw threads.

Datasheet Summary
Powered by GS/AI

NyloN retaining washer with 0.260 inch (6.60 mm) internal diameter, 0.500 inch (12.7 mm) outer diameter, and 0.032 inch (0.81 mm) thickness, designed to grip screw shanks for quick assembly. Made of nylon grade 6/6 per ASTM D4066, with a hole size matching #10 screw threads.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Nylon
3353
Flat Washer, 1/4", Nylon 3353
Part Number: 3353 "ID": .260 [6.6] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3353

  • "ID": .260 [6.6]
  • Material: Nylon
  • OD: .500 [12.7]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3353-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3353-ND
Standard Washers 36-3353-ND
"1/4"" Flat Washer 0.032"" (0.81mm) Thick Nylon"

"1/4"" Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 05C3738 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
05C3738
Washer Rohs Compliant Keystone 05C3738
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.500 in.; 0.032 in. - 70181741 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.500 in.; 0.032 in.
70181741
Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.500 in.; 0.032 in. 70181741
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Washers Washers Washers Washers
Product Number 3353 36-3353-ND 05C3738 70181741
Product Name Flat Washer, 1/4", Nylon Standard Washers Washer Rohs Compliant Keystone Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.500 in.; 0.032 in.
Washer Type Flat or USS Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Shoulder Washer - 3065 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
4 suppliers
Flat Washer, #8, Fibre - 3203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Shoulder Washer - 3102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.115 inch (2.921 mm)
View Details
4 suppliers