Keystone Electronics Corp. Flat Washer, 1/4", Fibre 3134

Description
Part Number: 3134 "ID": .260 [6.6] Material: Fibre OD: .437 [11.1] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3134 "ID": .260 [6.6] Material: Fibre OD: .437 [11.1] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Fibre
3134
Flat Washer, 1/4", Fibre 3134
Part Number: 3134 "ID": .260 [6.6] Material: Fibre OD: .437 [11.1] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3134

  • "ID": .260 [6.6]
  • Material: Fibre
  • OD: .437 [11.1]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3134-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3134-ND
Standard Washers 36-3134-ND
"1/4"" Flat Washer 0.032"" (0.81mm) Thick Fibre"

"1/4"" Flat Washer 0.032"" (0.81mm) Thick Fibre"

Buy Now Datasheet
Washer Keystone - 62W5015 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5015
Washer Keystone 62W5015
WASHER

WASHER

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3134 36-3134-ND 62W5015
Product Name Flat Washer, 1/4", Fibre Standard Washers Washer Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #8, Nylon - 3169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Nylon Retaining Washer - 2292 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.234 inch (5.944 mm)
View Details
2 suppliers
Flat Washer, #2, Fibre - 3112 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Outside Diameter 0.250 inch (6.350 mm)
View Details
4 suppliers