Keystone Electronics Corp. Flat Washer, #4, Nylon 3200

Description
Part Number: 3200 "ID": .120 [3.1} Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3200 "ID": .120 [3.1} Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #4, Nylon - 3200 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #4, Nylon
3200
Flat Washer, #4, Nylon 3200
Part Number: 3200 "ID": .120 [3.1} Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3200

  • "ID": .120 [3.1}
  • Material: Nylon
  • OD: .373 [9.5]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3200-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3200-ND
Standard Washers 36-3200-ND
"#4 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"#4 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet
Washer Keystone - 62W5022 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5022
Washer Keystone 62W5022
WASHER

WASHER

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3200 36-3200-ND 62W5022
Product Name Flat Washer, #4, Nylon Standard Washers Washer Keystone
Washer Type Flat or USS Flat or USS
Material Nylon Nylon
Inside Diameter 0.120 inch (3.048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Fibre - 3370 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Shoulder Washer - 3062 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.115 inch (2.921 mm)
View Details
4 suppliers
Internal Tooth Washer - 11360-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Internal Tooth
Material Brass
Outside Diameter 0.260 inch (6.604 mm)
View Details
2 suppliers
Flat Washer, #4, Stainless Steel - 7248-1 - Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material StainlessSteel
Outside Diameter 0.220 inch (5.588 mm)
View Details
2 suppliers