Keystone Electronics Corp. Flat Washer, 1/4", Nylon 3219

Description
Part Number: 3219 "ID": .260 [6.6] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3219 "ID": .260 [6.6] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Washer Rohs Compliant Keystone, part number 99H6907, is a flat washer made from commercial-grade fibre and nylon materials, compliant with ASTM standards. The nylon is rated 6/6 per ASTM D4066, ensuring durability and resistance to various environmental factors. The washer features an inner diameter (I.D.) of 0.187 inches (4.8 mm) and an outer diameter (O.D.) of 0.250 inches (6.4 mm), with a thickness of 0.032 inches (0.81 mm). This product is suitable for applications requiring reliable fastening solutions while adhering to RoHS compliance standards.

Datasheet Summary
Powered by GS/AI

The Washer Rohs Compliant Keystone, part number 99H6907, is a flat washer made from commercial-grade fibre and nylon materials, compliant with ASTM standards. The nylon is rated 6/6 per ASTM D4066, ensuring durability and resistance to various environmental factors. The washer features an inner diameter (I.D.) of 0.187 inches (4.8 mm) and an outer diameter (O.D.) of 0.250 inches (6.4 mm), with a thickness of 0.032 inches (0.81 mm). This product is suitable for applications requiring reliable fastening solutions while adhering to RoHS compliance standards.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Nylon
3219
Flat Washer, 1/4", Nylon 3219
Part Number: 3219 "ID": .260 [6.6] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3219

  • "ID": .260 [6.6]
  • Material: Nylon
  • OD: .625 [15.9]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3219-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3219-ND
Standard Washers 36-3219-ND
"1/4"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"1/4"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet
Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.625 in.; 0.062 in. - 70181782 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.625 in.; 0.062 in.
70181782
Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.625 in.; 0.062 in. 70181782
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site
Washer Rohs Compliant Keystone - 99H6907 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6907
Washer Rohs Compliant Keystone 99H6907
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 3219 36-3219-ND 70181782 99H6907
Product Name Flat Washer, 1/4", Nylon Standard Washers Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.625 in.; 0.062 in. Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.260 inch (6.604 mm) 0.260 inch (6.604 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3234 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers
Flat Washer, #8, Nylon - 3167 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers