Keystone Electronics Corp. Flat Washer, #2, Nylon 3153

Description
Part Number: 3153 "ID": .098 [2.5] Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3153 "ID": .098 [2.5] Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.098 in (2.49 mm), an outer diameter of 0.312 in (7.9 mm), and a thickness of 0.047 in (1.19 mm), designed to grip the screw shank for secure, easy assembly. The washer is made of nylon grade 6/6 per ASTM D4066 and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.098 in (2.49 mm), an outer diameter of 0.312 in (7.9 mm), and a thickness of 0.047 in (1.19 mm), designed to grip the screw shank for secure, easy assembly. The washer is made of nylon grade 6/6 per ASTM D4066 and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #2, Nylon - 3153 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #2, Nylon
3153
Flat Washer, #2, Nylon 3153
Part Number: 3153 "ID": .098 [2.5] Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3153

  • "ID": .098 [2.5]
  • Material: Nylon
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3153-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3153-ND
Standard Washers 36-3153-ND
"#2 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

"#2 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6870 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6870
Washer Rohs Compliant Keystone 99H6870
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3153 36-3153-ND 99H6870
Product Name Flat Washer, #2, Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Nylon Nylon
Inside Diameter 0.098 inch (2.489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Fibre - 3208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
2 suppliers
Shoulder Washer - 3101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Outside Diameter 0.181 inch (4.597 mm)
View Details
4 suppliers
Shoulder Washer - 3108 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.200 inch (5.080 mm)
View Details
3 suppliers
Flat Washer, #2, Nylon - 3367 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers