Keystone Electronics Corp. Flat Washer, #10, Nylon 3212

Description
Part Number: 3212 "ID": .196 [5.0] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3212 "ID": .196 [5.0] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an inner diameter of 0.196 inch (4.98 mm), outer diameter of 0.375 inch (9.5 mm), and thickness of 0.062 inch (1.57 mm), designed to grip the screw shank for secure, easy assembly. Made of nylon grade 6/6 per ASTM D4066, compliant with UL 94V-0 flammability rating.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an inner diameter of 0.196 inch (4.98 mm), outer diameter of 0.375 inch (9.5 mm), and thickness of 0.062 inch (1.57 mm), designed to grip the screw shank for secure, easy assembly. Made of nylon grade 6/6 per ASTM D4066, compliant with UL 94V-0 flammability rating.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #10, Nylon - 3212 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #10, Nylon
3212
Flat Washer, #10, Nylon 3212
Part Number: 3212 "ID": .196 [5.0] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3212

  • "ID": .196 [5.0]
  • Material: Nylon
  • OD: .373 [9.5]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3212-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3212-ND
Standard Washers 36-3212-ND
"#10 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"#10 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet
Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.375 in.; 0.062 in. - 70181777 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.375 in.; 0.062 in.
70181777
Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.375 in.; 0.062 in. 70181777
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site
Washer Rohs Compliant Keystone - 90B3664 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
90B3664
Washer Rohs Compliant Keystone 90B3664
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 3212 36-3212-ND 70181777 90B3664
Product Name Flat Washer, #10, Nylon Standard Washers Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.375 in.; 0.062 in. Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.196 inch (4.978 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Tooth Washer - 11362-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Internal Tooth
Material Brass
Outside Diameter 0.402 inch (10.211 mm)
View Details
2 suppliers
Flat Washer, #6, Fibre - 3201 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Nylon Retaining Washer - 2253 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.350 inch (8.890 mm)
View Details
2 suppliers
Flat Washer, #6, Fibre - 3161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers