Keystone Electronics Corp. Shoulder Washer 3069

Description
Part Number: 3069 "ID": .385 [9.8] Material: Fibre OD: .625 [15.9] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3069 "ID": .385 [9.8] Material: Fibre OD: .625 [15.9] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3069 is a fibre shoulder washer with a bore diameter of 0.385 in. (9.8 mm), an outside diameter of 0.625 in. (15.9 mm), and a thickness of 0.062 in. (1.6 mm). It is made of fibre, commercial grade per ASTM D710.

Datasheet Summary
Powered by GS/AI

3069 is a fibre shoulder washer with a bore diameter of 0.385 in. (9.8 mm), an outside diameter of 0.625 in. (15.9 mm), and a thickness of 0.062 in. (1.6 mm). It is made of fibre, commercial grade per ASTM D710.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3069 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3069
Shoulder Washer 3069
Part Number: 3069 "ID": .385 [9.8] Material: Fibre OD: .625 [15.9] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3069

  • "ID": .385 [9.8]
  • Material: Fibre
  • OD: .625 [15.9]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3069-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3069-ND
Bushing, Shoulder Washers 36-3069-ND
"3/8"" Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

"3/8"" Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

Buy Now Datasheet
Bushing, Shoulder Washers - 3069 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3069
Bushing, Shoulder Washers 3069
WASHER SHOULDER 3/8 FIBRE

WASHER SHOULDER 3/8 FIBRE

Supplier's Site Datasheet
Washer Rohs Compliant Keystone - 11R6489 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
11R6489
Washer Rohs Compliant Keystone 11R6489
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 3069 36-3069-ND 3069 11R6489
Product Name Shoulder Washer Bushing, Shoulder Washers Bushing, Shoulder Washers Washer Rohs Compliant Keystone
Washer Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3066 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3176 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers