Keystone Electronics Corp. Shoulder Washer 3058

Description
Part Number: 3058 "ID": .200 [5.1] Material: Nylon 6/6 V-2 OD: .399 [10.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3058 "ID": .200 [5.1] Material: Nylon 6/6 V-2 OD: .399 [10.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3058 is a nylon shoulder washer with a 0.200 in (5.1 mm) inner diameter, 0.399 in (10.1 mm) outer diameter, and 0.062 in (1.6 mm) thickness, designed for use with #10 screws. It is made of Nylon 6/6 per ASTM D4066.

Datasheet Summary
Powered by GS/AI

3058 is a nylon shoulder washer with a 0.200 in (5.1 mm) inner diameter, 0.399 in (10.1 mm) outer diameter, and 0.062 in (1.6 mm) thickness, designed for use with #10 screws. It is made of Nylon 6/6 per ASTM D4066.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3058 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3058
Shoulder Washer 3058
Part Number: 3058 "ID": .200 [5.1] Material: Nylon 6/6 V-2 OD: .399 [10.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3058

  • "ID": .200 [5.1]
  • Material: Nylon 6/6 V-2
  • OD: .399 [10.1]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
WWASHER - 3058 - Heilind Electronics, Inc.
Wilmington, MA, United States
WWASHER
3058
WWASHER 3058
WWASHER

WWASHER

Buy Now
Bushing, Shoulder Washers - 36-3058-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3058-ND
Bushing, Shoulder Washers 36-3058-ND
"#10 Shoulder Washer 0.812"" (20.62mm) 13/16"" Thick Nylon"

"#10 Shoulder Washer 0.812"" (20.62mm) 13/16"" Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 87H8510 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
87H8510
Washer Rohs Compliant Keystone 87H8510
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site
Bushing, Shoulder Washers - 3058 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3058
Bushing, Shoulder Washers 3058
WASHER SHOULDER #10 NYLON

WASHER SHOULDER #10 NYLON

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Washers Washers Washers Washers Washers
Product Number 3058 3058 36-3058-ND 87H8510 3058
Product Name Shoulder Washer WWASHER Bushing, Shoulder Washers Washer Rohs Compliant Keystone Bushing, Shoulder Washers
Washer Type Shoulder
Material Nylon Nylon Nylon
Inside Diameter 0.200 inch (5.080 mm) 0.200 inch (5.080 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3057 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.200 inch (5.080 mm)
View Details
3 suppliers
Shoulder Washer - 3105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
4 suppliers
Flat Washer, #2, Fibre - 3113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Outside Diameter 0.312 inch (7.925 mm)
View Details
3 suppliers