Keystone Electronics Corp. Flat Washer, #2, Fibre 3111

Description
Part Number: 3111 Hole Size: #2 Material: Fibre OD: .187 [4.7] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3111 Hole Size: #2 Material: Fibre OD: .187 [4.7] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #2, Fibre - 3111 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #2, Fibre
3111
Flat Washer, #2, Fibre 3111
Part Number: 3111 Hole Size: #2 Material: Fibre OD: .187 [4.7] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3111

  • Hole Size: #2
  • Material: Fibre
  • OD: .187 [4.7]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3111-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3111-ND
Standard Washers 36-3111-ND
"#2 Flat Washer 0.032"" (0.81mm) Thick Fibre"

"#2 Flat Washer 0.032"" (0.81mm) Thick Fibre"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 3111 36-3111-ND
Product Name Flat Washer, #2, Fibre Standard Washers
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
5 suppliers
Flat Washer, #4, Stainless Steel - 7248-1 - Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material StainlessSteel
Outside Diameter 0.220 inch (5.588 mm)
View Details
2 suppliers
Shoulder Washer - 342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Flat Washer, #10, Fibre - 3172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers