Keystone Electronics Corp. Flat Washer, #8, Fibre 3204

Description
Part Number: 3204 "ID": .171 [4.3] Material: Fibre OD: .330 [8.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3204 "ID": .171 [4.3] Material: Fibre OD: .330 [8.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat retaining washer made of commercial grade fibre, designed to grip screw shanks for quick assembly, with an inner diameter of 0.171 inches (4.34 mm), outer diameter of 0.437 inches (11.1 mm), and thickness of 0.062 inches (1.57 mm), designed for #8 screws.

Datasheet Summary
Powered by GS/AI

Flat retaining washer made of commercial grade fibre, designed to grip screw shanks for quick assembly, with an inner diameter of 0.171 inches (4.34 mm), outer diameter of 0.437 inches (11.1 mm), and thickness of 0.062 inches (1.57 mm), designed for #8 screws.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #8, Fibre - 3204 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #8, Fibre
3204
Flat Washer, #8, Fibre 3204
Part Number: 3204 "ID": .171 [4.3] Material: Fibre OD: .330 [8.4] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3204

  • "ID": .171 [4.3]
  • Material: Fibre
  • OD: .330 [8.4]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3204-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3204-ND
Standard Washers 36-3204-ND
"#8 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"#8 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6901 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6901
Washer Rohs Compliant Keystone 99H6901
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3204 36-3204-ND 99H6901
Product Name Flat Washer, #8, Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.171 inch (4.343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Washer - 2290 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.177 inch (4.496 mm)
View Details
2 suppliers
Flat Washer, #10, Nylon - 3212 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers