Keystone Electronics Corp. Flat Washer, #6, Fibre 3201

Description
Part Number: 3201 "ID": .140 [3.6] Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3201 "ID": .140 [3.6] Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of fibre with an internal diameter of 0.140 inches (3.56 mm), an outer diameter of 0.375 inches (9.5 mm), and a thickness of 0.062 inches (1.57 mm), designed to grip #6 screws.

Datasheet Summary
Powered by GS/AI

Flat washer made of fibre with an internal diameter of 0.140 inches (3.56 mm), an outer diameter of 0.375 inches (9.5 mm), and a thickness of 0.062 inches (1.57 mm), designed to grip #6 screws.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #6, Fibre - 3201 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #6, Fibre
3201
Flat Washer, #6, Fibre 3201
Part Number: 3201 "ID": .140 [3.6] Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3201

  • "ID": .140 [3.6]
  • Material: Fibre
  • OD: .373 [9.5]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
FIBER WASHER - 3201 - Heilind Electronics, Inc.
Wilmington, MA, United States
FIBER WASHER
3201
FIBER WASHER 3201
FIBER WASHER

FIBER WASHER

Buy Now
Standard Washers - 36-3201-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3201-ND
Standard Washers 36-3201-ND
"#6 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"#6 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 94B6729 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
94B6729
Washer Rohs Compliant Keystone 94B6729
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 3201 3201 36-3201-ND 94B6729
Product Name Flat Washer, #6, Fibre FIBER WASHER Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Nylon - 3212 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers
Flat Washer, #6, Fibre - 3161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Flat Washer, #10, Fibre - 349 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3132 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers