Keystone Electronics Corp. Shoulder Washer 3236

Description
Part Number: 3236 "ID": .170 [4.3] Material: Fibre OD: .215 [5.5] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3236 "ID": .170 [4.3] Material: Fibre OD: .215 [5.5] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3236 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3236
Shoulder Washer 3236
Part Number: 3236 "ID": .170 [4.3] Material: Fibre OD: .215 [5.5] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3236

  • "ID": .170 [4.3]
  • Material: Fibre
  • OD: .215 [5.5]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3236-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3236-ND
Bushing, Shoulder Washers 36-3236-ND
"#8 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

"#8 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 09H1206 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
09H1206
Washer Rohs Compliant Keystone 09H1206
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3236 36-3236-ND 09H1206
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Rohs Compliant Keystone
Washer Type Shoulder
Material Fibre Fibre
Inside Diameter 0.170 inch (4.318 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
5 suppliers
Shoulder Washer - 3065 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
4 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Nylon Retaining Washer - 2249 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.177 inch (4.496 mm)
View Details
2 suppliers