Keystone Electronics Corp. Flat Washer, #2, Nylon 3152

Description
Part Number: 3152 "ID": .098 [2.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3152 "ID": .098 [2.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.098 inch (2.49 mm), an outer diameter of 0.250 inch (6.4 mm), and a thickness of 0.047 inch (1.19 mm), designed to grip the screw shank for secure assembly. Made of Nylon 6/6 per ASTM D4066 and rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.098 inch (2.49 mm), an outer diameter of 0.250 inch (6.4 mm), and a thickness of 0.047 inch (1.19 mm), designed to grip the screw shank for secure assembly. Made of Nylon 6/6 per ASTM D4066 and rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #2, Nylon - 3152 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #2, Nylon
3152
Flat Washer, #2, Nylon 3152
Part Number: 3152 "ID": .098 [2.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3152

  • "ID": .098 [2.5]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3152-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3152-ND
Standard Washers 36-3152-ND
"#2 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

"#2 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

Buy Now Datasheet
WASHER - 3152 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3152
WASHER 3152
WASHER

WASHER

Buy Now
Washer Rohs Compliant Keystone - 78H4612 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
78H4612
Washer Rohs Compliant Keystone 78H4612
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 3152 36-3152-ND 3152 78H4612
Product Name Flat Washer, #2, Nylon Standard Washers WASHER Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Nylon Nylon
Inside Diameter 0.098 inch (2.489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
4 suppliers
Shoulder Washer - 3064 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
6 suppliers
Nylon Retaining Washer - 2292 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.234 inch (5.944 mm)
View Details
2 suppliers
Flat Washer, #6, Nylon - 3163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers