Keystone Electronics Corp. Flat Washer, 3/8", Nylon 3191

Description
Part Number: 3191 "ID": .385 [9.8] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3191 "ID": .385 [9.8] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Nylon
3191
Flat Washer, 3/8", Nylon 3191
Part Number: 3191 "ID": .385 [9.8] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3191

  • "ID": .385 [9.8]
  • Material: Nylon
  • OD: .625 [15.9]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6894 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6894
Washer Rohs Compliant Keystone 99H6894
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Washers Washers
Product Number 3191 99H6894
Product Name Flat Washer, 3/8", Nylon Washer Rohs Compliant Keystone
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #2, Nylon - 3152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
4 suppliers
Shoulder Washer - 7685 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Shoulder Washer - 3236 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
3 suppliers
Flat Washer, #6, Fibre - 3369 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers