Keystone Electronics Corp. Flat Washer, 1/4", Nylon 3139

Description
Part Number: 3139 "ID": .260 [6.6] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3139 "ID": .260 [6.6] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.260 inch (6.60 mm), an outer diameter of 0.625 inch (15.9 mm), and a thickness of 0.032 inch (0.81 mm), designed to grip the screw shank for quick assembly. Made from Nylon 6/6 per ASTM D4066 and rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.260 inch (6.60 mm), an outer diameter of 0.625 inch (15.9 mm), and a thickness of 0.032 inch (0.81 mm), designed to grip the screw shank for quick assembly. Made from Nylon 6/6 per ASTM D4066 and rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Nylon
3139
Flat Washer, 1/4", Nylon 3139
Part Number: 3139 "ID": .260 [6.6] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3139

  • "ID": .260 [6.6]
  • Material: Nylon
  • OD: .625 [15.9]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3139-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3139-ND
Standard Washers 36-3139-ND
"1/4"" Flat Washer 0.032"" (0.81mm) Thick Nylon"

"1/4"" Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 27C4690 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
27C4690
Washer Rohs Compliant Keystone 27C4690
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site
Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.625 in.; 0.032 in. - 70181742 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.625 in.; 0.032 in.
70181742
Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.625 in.; 0.032 in. 70181742
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Washers Washers Washers Washers
Product Number 3139 36-3139-ND 27C4690 70181742
Product Name Flat Washer, 1/4", Nylon Standard Washers Washer Rohs Compliant Keystone Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.625 in.; 0.032 in.
Washer Type Flat or USS Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, #4, Nylon - 345 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers
Internal Tooth Washer - 4691 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Internal Tooth
Material Brass
Outside Diameter 0.469 inch (11.913 mm)
View Details
2 suppliers
Flat Washer, #4, Nylon - 3348 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers