Keystone Electronics Corp. Flat Washer, #6, Fibre 3160

Description
Part Number: 3160 "ID": .140 [3.6] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3160 "ID": .140 [3.6] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of fibre with an internal diameter of 0.140 in (3.56 mm), an outer diameter of 0.312 in (7.9 mm), and a thickness of 0.047 in (1.19 mm), designed to fit a #6 screw. The washer is non-conductive and retains the screw during assembly.

Datasheet Summary
Powered by GS/AI

Flat washer made of fibre with an internal diameter of 0.140 in (3.56 mm), an outer diameter of 0.312 in (7.9 mm), and a thickness of 0.047 in (1.19 mm), designed to fit a #6 screw. The washer is non-conductive and retains the screw during assembly.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #6, Fibre - 3160 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #6, Fibre
3160
Flat Washer, #6, Fibre 3160
Part Number: 3160 "ID": .140 [3.6] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3160

  • "ID": .140 [3.6]
  • Material: Fibre
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3160-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3160-ND
Standard Washers 36-3160-ND
"#6 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

"#6 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 3160 36-3160-ND
Product Name Flat Washer, #6, Fibre Standard Washers
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #4, Fibre - 3156 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers
Flat Washer, #4, Fibre - 3117 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers
Flat Washer, #8, Fibre - 3125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Shoulder Washer - 7683 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers